Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
28,595
in stock
|
Buy Now | |
element14
from US$0.12
|
148,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
122,388
in stock
|
Buy Now | |
Farnell
from US$0.10
|
110,605
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
45,110
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
14,160
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
2,832
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2,106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,192
in stock
|
Buy Now | |
Conrad
from US$0.46
|
733
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
70
in stock
|
Buy Now | |
Sorelec
-
|
10,500
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA TUV UL |
Colour | White |
Contact Resistance Max | 10mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 100V |
Working Voltage | 100V |
HEADER, SIDE ENTRY, 5WAY | element14 |
Connector Systems:Wire-To-Board | Newark Electronics |
PH-2.0mm Header side entry 5 way | RS |
PITCH2.0, 2A (AWG#24), 100V | TTI Europe |
| Heilind Electronics |
PH Series 5 Position 2 mm Pitch Through Hole Side Entry Shrouded Header | Future Electronics |
Socket | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
JST S5B-PH-K-S(LF)(SN) 5 Way Side Entry Shrouded Header 2.00mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a S5B-PH-K-S (LF)(SN)?
Additional datasheets, footprints and schematics for S5B-PH-K-S (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S5B-PH-K-S (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5B-PH-K-S (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5B-PH-K-S (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5B-PH-K-S (LF)(SN) fall under?
The S5B-PH-K-S (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S5B-PH-K-S (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5B-PH-K-S (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S5B-PH-K-S (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5B-PH-K-S (LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for S5B-PH-K-S (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5B-PH-K-S (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S5B-PH-K-S (LF)(SN)?
You can fill out our help required form which you can use to request a quote for S5B-PH-K-S (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.