Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$2.73
|
5,169
in stock
|
Buy Now |
Connector Type | Spring Loaded Probe |
---|---|
Connector Tip Style | Point |
Current Rating | 5A |
Overall Length | 36.07mm |
Spring Force Initial | 2.8oz |
Spring Force Working Travel | 16.4oz |
Centerline Spacing | 4.75mm |
Where can I find additional details, specifications and documents for a S5B16.4G?
Additional datasheets, footprints and schematics for S5B16.4G are listed on our Part Details page. You can also find images and similar parts to S5B16.4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5B16.4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5B16.4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5B16.4G fall under?
The S5B16.4G is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to S5B16.4G when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5B16.4G you can contact the distributor directly for product support, shipping queries etc.
Is the S5B16.4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5B16.4G have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for S5B16.4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5B16.4G often in real-time on the comparison pages.
What if I can't find stock of S5B16.4G?
You can fill out our help required form which you can use to request a quote for S5B16.4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.