Status: | Unknown |
---|---|
Series: | S51 Series |
RoHS: | Compliant |
Sensor Output | PNP |
---|---|
Sensing Range Max | 40cm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | S51 Series |
Sensing Mode | Diffuse |
Sensing Range Min | 1cm |
Sensor Input | Optical |
RoHS Compliant | Yes |
Sensor, Photoelectric Diffuse Reflective | Carlton-Bates |
Photoelectric Sensors 952701281 Sensor 18mm tubular | Sager |
Photoelectric Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a S51-PA-5-C01-PK?
Additional datasheets, footprints and schematics for S51-PA-5-C01-PK are listed on our Part Details page. You can also find images and similar parts to S51-PA-5-C01-PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S51-PA-5-C01-PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S51-PA-5-C01-PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S51-PA-5-C01-PK fall under?
The S51-PA-5-C01-PK is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to S51-PA-5-C01-PK when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S51-PA-5-C01-PK you can contact the distributor directly for product support, shipping queries etc.
Is the S51-PA-5-C01-PK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S51-PA-5-C01-PK have stock available?
Authorised distributors including Carlton-Bates, Sager and Newark Electronics have stock available or on a lead time for S51-PA-5-C01-PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S51-PA-5-C01-PK often in real-time on the comparison pages.
What if I can't find stock of S51-PA-5-C01-PK?
You can fill out our help required form which you can use to request a quote for S51-PA-5-C01-PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.