Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 400mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | NPN |
Product Range | - |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 18mm |
External Length / Height | 79mm |
Frequency Response Max | 500Hz |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Output Current | 100mA |
Output Current Max | 100mA |
Response Time | 1ms |
Sensing Distance Max | 300mm |
Sensing Distance Min | 10mm |
Sensing Range | 10mm to 300mm |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M18 |
PHOTOSWITCH, M18, DIFFUSE, L/R, NPN | Farnell |
Status: | Unknown |
---|---|
Series: | S51 Series |
RoHS: | Compliant |
Sensor Output | NPN |
---|---|
Sensing Range Max | 40cm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | S51 Series |
Sensing Mode | Diffuse |
Sensing Range Min | 1cm |
Sensor Input | Optical |
RoHS Compliant | Yes |
Sensor, Photoelectric Diffuse Reflective | Carlton-Bates |
Photoelectric Sensors 952701091 Sensor 18mm tubular | Sager |
Photoelectric Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a S51-PA-2-C01-NK?
Additional datasheets, footprints and schematics for S51-PA-2-C01-NK are listed on our Part Details page. You can also find images and similar parts to S51-PA-2-C01-NK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S51-PA-2-C01-NK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S51-PA-2-C01-NK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S51-PA-2-C01-NK fall under?
The S51-PA-2-C01-NK is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to S51-PA-2-C01-NK when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S51-PA-2-C01-NK you can contact the distributor directly for product support, shipping queries etc.
Is the S51-PA-2-C01-NK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S51-PA-2-C01-NK have stock available?
Authorised distributors including Carlton-Bates, Sager, Farnell and Newark Electronics have stock available or on a lead time for S51-PA-2-C01-NK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S51-PA-2-C01-NK often in real-time on the comparison pages.
What if I can't find stock of S51-PA-2-C01-NK?
You can fill out our help required form which you can use to request a quote for S51-PA-2-C01-NK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.