Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 7.93mm |
---|---|
Blade Length | 152mm |
Overall Length | 267mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 267Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a S5166?
Additional datasheets, footprints and schematics for S5166 are listed on our Part Details page. You can also find images and similar parts to S5166 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S5166 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S5166 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S5166 fall under?
The S5166 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to S5166 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S5166 you can contact the distributor directly for product support, shipping queries etc.
Is the S5166 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S5166 have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for S5166.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S5166 often in real-time on the comparison pages.
What if I can't find stock of S5166?
You can fill out our help required form which you can use to request a quote for S5166 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.