Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 63mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | S506 Series |
Breaking Capacity Current AC | 35A |
Approval Bodies | BSI CSA IMQ MITI SEMKO VDE |
Approval Category | UL Recognised |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
External Depth | 5mm |
Fuse Type Blowing Characteristic | Antisurge |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 63mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S506 Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC |
RoHS Compliant | Yes |
Fuse, Antisurge, 63Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a S506 63MA?
Additional datasheets, footprints and schematics for S506 63MA are listed on our Part Details page. You can also find images and similar parts to S506 63MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S506 63MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S506 63MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S506 63MA fall under?
The S506 63MA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S506 63MA when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S506 63MA you can contact the distributor directly for product support, shipping queries etc.
Is the S506 63MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S506 63MA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S506 63MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S506 63MA often in real-time on the comparison pages.
What if I can't find stock of S506 63MA?
You can fill out our help required form which you can use to request a quote for S506 63MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.