Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,590
in stock
|
Buy Now | |
element14
from US$0.38
|
8,217
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
513
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
502
in stock
|
Buy Now | |
Carlton-Bates
from US$2.77
|
192
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$6.14
|
-
|
Buy Now | |
Sager
from US$2.78
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S506 Series |
Breaking Capacity Current AC | 35A |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Fuse Type Blowing Characteristic | 1241956 |
Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S506 Series |
Breaking Capacity Current AC | 35A |
RoHS Compliant | Yes |
FUSE, ANTISURGE, 2A, 5X20MM | element14 |
Anti surge T LBC min fuse,2A 5x20mm | RS |
Fuse, Antisurge, 2A | Newark Electronics |
Cartridge Fuses S506 2A | Rapid Electronics |
Fuse, Miniature Glass Tube | Carlton-Bates |
S506 Series 250 VAC 2 A Holder Mount Slow Blow Glass Tube Fuse | Future Electronics |
Fuse Miniature 2A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
S506 2A BUSS FUSE | Eaton Electronics S506-2-R | RS Americas |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 2 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a S506-2-R?
Additional datasheets, footprints and schematics for S506-2-R are listed on our Part Details page. You can also find images and similar parts to S506-2-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S506-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S506-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S506-2-R fall under?
The S506-2-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S506-2-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S506-2-R you can contact the distributor directly for product support, shipping queries etc.
Is the S506-2-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S506-2-R have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for S506-2-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S506-2-R often in real-time on the comparison pages.
What if I can't find stock of S506-2-R?
You can fill out our help required form which you can use to request a quote for S506-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.