Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,010
in stock
|
Buy Now | |
element14
from US$0.20
|
2,754
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
2,502
in stock
|
Buy Now | |
Rapid Electronics
from US$3.30
|
2,502
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,956
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$5.88
|
-
|
Buy Now | |
Carlton-Bates
from US$2.77
|
-
|
Buy Now | |
Sager
from US$2.78
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | S506 Series |
Breaking Capacity Current AC | 35A |
Approval Bodies | BS BSI IEC IMQ SEMKO VDE |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Antisurge |
Status: | Unknown |
---|---|
Series: | S506 Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 2.5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S506 Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC |
RoHS Compliant | Yes |
Anti surge T LBC min fuse,2.5A 5x20mm | RS |
S506 2.5A Buss Fuse |Eaton Bussmann S506-2.5-R | Newark Electronics |
Cartridge Fuses S506 2.5A | Rapid Electronics |
Fuse Miniature 2.5A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
S506 2.5A BUSS FUSE | Eaton Electronics S506-2.5-R | RS Americas |
Fuse, Miniature Glass Tube | Carlton-Bates |
Glass Body Fuses, 250 V/-Holder, Slow Blow, 2.5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a S506-2.5-R?
Additional datasheets, footprints and schematics for S506-2.5-R are listed on our Part Details page. You can also find images and similar parts to S506-2.5-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S506-2.5-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S506-2.5-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S506-2.5-R fall under?
The S506-2.5-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S506-2.5-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S506-2.5-R you can contact the distributor directly for product support, shipping queries etc.
Is the S506-2.5-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S506-2.5-R have stock available?
Authorised distributors including RS, element14, Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for S506-2.5-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S506-2.5-R often in real-time on the comparison pages.
What if I can't find stock of S506-2.5-R?
You can fill out our help required form which you can use to request a quote for S506-2.5-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.