S505-6.3A Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY

Status: Unknown
Series: S505 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Blow Characteristic Time Delay
Fuse Current 6.3A
Voltage Rating VAC 250V
Fuse Size Metric 5mm x 20mm
Fuse Size Imperial 0.2" x 0.79"
Product Range S505 Series
Diameter 5mm
Length 20mm
RoHS Compliant No

Alternative Descriptions

Fuse, Cartridge, 6.3A, 5X20Mm Time Delay | Newark Electronics
Fuse, Miniature Ceramic Tube | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S505-6.3A?

Additional datasheets, footprints and schematics for S505-6.3A are listed on our Part Details page. You can also find images and similar parts to S505-6.3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S505-6.3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S505-6.3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S505-6.3A fall under?

The S505-6.3A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to S505-6.3A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S505-6.3A you can contact the distributor directly for product support, shipping queries etc.

Is the S505-6.3A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S505-6.3A have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for S505-6.3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S505-6.3A often in real-time on the comparison pages.

What if I can't find stock of S505-6.3A?

You can fill out our help required form which you can use to request a quote for S505-6.3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay