Status: | Unknown |
---|---|
Series: | S505 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,560
in stock
|
Buy Now | |
element14
from US$0.40
|
2,691
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2,691
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
4
in stock
|
Buy Now | |
Avnet America
from US$3.19
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
Sager
from US$3.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S505 Series |
Breaking Capacity Current AC | 1.5kA |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Status: | Unknown |
---|---|
Series: | S505 Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | S505 Series |
RoHS Compliant | Yes |
FUSE, ANTISURGE, 4A, CERAMIC,, 5X20MM | element14 |
Anti surge T HBC min fuse,4A 5x20mm | RS |
Fuse, Antisurge, 4A, Ceramic, 5X20Mm | Newark Electronics |
Fuse Miniature 4A 250V Slow Blow 2-Pin Cartridge Holder | Avnet America |
S505 4A BUSS FUSE | Eaton Electronics S505-4-R | RS Americas |
Cartridge Fuses S505 4A | Sager |
Ceramic Body Fuses, 250 V/-Holder, Slow Blow, 4 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a S505-4-R?
Additional datasheets, footprints and schematics for S505-4-R are listed on our Part Details page. You can also find images and similar parts to S505-4-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S505-4-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S505-4-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S505-4-R fall under?
The S505-4-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S505-4-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S505-4-R you can contact the distributor directly for product support, shipping queries etc.
Is the S505-4-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S505-4-R have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for S505-4-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S505-4-R often in real-time on the comparison pages.
What if I can't find stock of S505-4-R?
You can fill out our help required form which you can use to request a quote for S505-4-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.