Status: | Unknown |
---|---|
Series: | S Series VISHAY |
RoHS: | Compliant |
Capacitance | 50000pF |
---|---|
Product Range | S Series VISHAY |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
S Series ╪17.5x6mm 50nF 500V -20/+80% Z5U General Purpose Ceramic Disc Capacitor | Future Electronics |
Disc Cap, 0.05Uf, 500V, Z5U, Radial Rohs Compliant: Yes |Vishay S503Z69Z5UL63L0R | Newark Electronics |
DISC CAP, 0.05UF, 500V, Z5U, RADIAL | element14 |
Where can I find additional details, specifications and documents for a S503Z69Z5UL63L0R.?
Additional datasheets, footprints and schematics for S503Z69Z5UL63L0R. are listed on our Part Details page. You can also find images and similar parts to S503Z69Z5UL63L0R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S503Z69Z5UL63L0R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S503Z69Z5UL63L0R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S503Z69Z5UL63L0R. fall under?
The S503Z69Z5UL63L0R. is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S503Z69Z5UL63L0R. when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S503Z69Z5UL63L0R. you can contact the distributor directly for product support, shipping queries etc.
Is the S503Z69Z5UL63L0R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S503Z69Z5UL63L0R. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for S503Z69Z5UL63L0R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S503Z69Z5UL63L0R. often in real-time on the comparison pages.
What if I can't find stock of S503Z69Z5UL63L0R.?
You can fill out our help required form which you can use to request a quote for S503Z69Z5UL63L0R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.