Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 350F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Quick Connect Snap-In |
Product Range | S501 Series |
Capacitance Tolerance | +10% -5% |
Lead Spacing | 10mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.0031ohm |
Capacitor Case Style | - |
Diameter | 35mm |
Height | 59mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +10% -5% |
Where can I find additional details, specifications and documents for a S501LF357V2R7A?
Additional datasheets, footprints and schematics for S501LF357V2R7A are listed on our Part Details page. You can also find images and similar parts to S501LF357V2R7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S501LF357V2R7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S501LF357V2R7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S501LF357V2R7A fall under?
The S501LF357V2R7A is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S501LF357V2R7A when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S501LF357V2R7A you can contact the distributor directly for product support, shipping queries etc.
Is the S501LF357V2R7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S501LF357V2R7A have stock available?
There is no stock from authorised distributors for S501LF357V2R7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S501LF357V2R7A often in real-time on the comparison pages.
What if I can't find stock of S501LF357V2R7A?
You can fill out our help required form which you can use to request a quote for S501LF357V2R7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.