Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,240
in stock
|
Buy Now | |
element14
from US$0.34
|
10,059
in stock
|
Buy Now | |
Farnell
from US$0.32
|
10,059
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
924
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
210
in stock
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
RS Americas
from US$6.91
|
-
|
Buy Now | |
Sager
from US$3.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | S501 Series |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | IEC SEMKO |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S501 Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC |
RoHS Compliant | Yes |
Quick acting F HBC min fuse,5A 5x20mm | RS |
Fuse, Quick Blow, 5A | Newark Electronics |
Cartridge Fuses S501 5A | Rapid Electronics |
Fuse Miniature 5A 250V Fast 2-Pin Cartridge Holder | Avnet America |
S501 5A BUSS FUSE | Eaton Electronics S501-5-R | RS Americas |
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 5 A5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a S501-5-R?
Additional datasheets, footprints and schematics for S501-5-R are listed on our Part Details page. You can also find images and similar parts to S501-5-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S501-5-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S501-5-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S501-5-R fall under?
The S501-5-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S501-5-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S501-5-R you can contact the distributor directly for product support, shipping queries etc.
Is the S501-5-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S501-5-R have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for S501-5-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S501-5-R often in real-time on the comparison pages.
What if I can't find stock of S501-5-R?
You can fill out our help required form which you can use to request a quote for S501-5-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.