Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 400mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | S501 Series |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | CCC CSA IMQ SEMKO VDE |
Approval Category | UL Recognised |
Body Diameter | 5mm |
Body Length | 10mm |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
External Diameter | 5.2mm |
Fuse Type Blowing Characteristic | Fast Acting |
Length | 20mm |
Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 400mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S501 Series |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC |
RoHS Compliant | Yes |
Fuse, Quick Blow, 400Ma | Newark Electronics |
Fuse Miniature 0.4A 250V Fast 2-Pin Cartridge Holder | Avnet America |
S501 400MA FUSE | Eaton Electronics S501-400-R | RS Americas |
Cartridge Fuses S501 400MA | Sager |
Ceramic Body Fuses, 250 V/-Holder, Fast Blow, 400 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a S501-400-R?
Additional datasheets, footprints and schematics for S501-400-R are listed on our Part Details page. You can also find images and similar parts to S501-400-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S501-400-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S501-400-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S501-400-R fall under?
The S501-400-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S501-400-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S501-400-R you can contact the distributor directly for product support, shipping queries etc.
Is the S501-400-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S501-400-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for S501-400-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S501-400-R often in real-time on the comparison pages.
What if I can't find stock of S501-400-R?
You can fill out our help required form which you can use to request a quote for S501-400-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.