Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | S501 Series |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | IEC SEMKO |
Breaking Capacity | 1.5kA @ 250V AC |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | S501 Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S501 Series |
Breaking Capacity Current AC | 1.5kA |
Approval Bodies | IEC, |
RoHS Compliant | No |
Fuse, Quick Blow, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a S501-1?
Additional datasheets, footprints and schematics for S501-1 are listed on our Part Details page. You can also find images and similar parts to S501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S501-1 fall under?
The S501-1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S501-1 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the S501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S501-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S501-1 often in real-time on the comparison pages.
What if I can't find stock of S501-1?
You can fill out our help required form which you can use to request a quote for S501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.