Status: | Unknown |
---|---|
Series: | S500 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
583
in stock
|
Buy Now | |
element14
from US$0.25
|
583
in stock
|
Buy Now | |
Farnell
from US$0.32
|
583
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$4.53
|
-
|
Buy Now | |
Sager
from US$2.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 800mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | S500 Series |
Breaking Capacity Current AC | 35A |
Approval Bodies | BS BSI IEC SEMKO UL VDE |
Breaking Capacity | 35A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse Breaking Capacity Voltage AC | 250V |
Fuse Type Blowing Characteristic | Fast Acting |
Status: | Unknown |
---|---|
Series: | S500 Series |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 800mA |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Product Range | S500 Series |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC |
RoHS Compliant | Yes |
800mA 5X20mm Q/B LBC fuse | RS |
Cartridge Fuses S500 800mA FUSE | Rapid Electronics |
Fuse, Quick Blow, 800Ma | Newark Electronics |
Fuse Miniature 0.8A 250V Fast 2-Pin Cartridge Holder | Avnet America |
Fuse, Cylinder, Fast Acting, 0.8A, 5x20mm, Glass, Cartridge, 250VAC, DCR 015 Ohm | Eaton Electronics S500-800-R | RS Americas |
Glass Body Fuses, 250 V/-Holder, Fast Blow, 800 mA5mm x 20mm | Relay Specialties |
Where can I find additional details, specifications and documents for a S500-800-R?
Additional datasheets, footprints and schematics for S500-800-R are listed on our Part Details page. You can also find images and similar parts to S500-800-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S500-800-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S500-800-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S500-800-R fall under?
The S500-800-R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to S500-800-R when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S500-800-R you can contact the distributor directly for product support, shipping queries etc.
Is the S500-800-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S500-800-R have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for S500-800-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S500-800-R often in real-time on the comparison pages.
What if I can't find stock of S500-800-R?
You can fill out our help required form which you can use to request a quote for S500-800-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.