Status: | Unknown |
---|---|
Series: | S4J Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.62
|
6
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,393
in stock
|
Buy Now | |
element14
from US$0.16
|
4,393
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,393
in stock
|
Buy Now | |
RS Americas
from US$17.55
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$14.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 2Pins, 2 Pin |
Product Range | S4J Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 4A |
Current Ifsm | 100A |
Diode Type | Standard Recovery |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 47°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2.5µs |
Termination Type | Surface Mount Device |
Time on for IFSM | 8.3ms |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Socket,14 Pin,4 Pole,2 Level, Screw Term, For C4-A40/C4-X20/C4-T31/C4-R30 | Turck S4-J | RS Americas |
General Purpose Relay Socket, 14-Blade DIN Rail or Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a S4J?
Additional datasheets, footprints and schematics for S4J are listed on our Part Details page. You can also find images and similar parts to S4J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4J fall under?
The S4J is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S4J when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4J you can contact the distributor directly for product support, shipping queries etc.
Is the S4J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4J have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S4J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4J often in real-time on the comparison pages.
What if I can't find stock of S4J?
You can fill out our help required form which you can use to request a quote for S4J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.