Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.55
|
2,630
in stock
|
Buy Now |
Connector Type | Spring Loaded Probe |
---|---|
Connector Tip Style | Waffle |
Current Rating | 5A |
Overall Length | 33.78mm |
Spring Force Initial | 2oz |
Spring Force Working Travel | 5oz |
Centerline Spacing | 4.75mm |
Length | 1.33" |
Where can I find additional details, specifications and documents for a S-4-H-5-G?
Additional datasheets, footprints and schematics for S-4-H-5-G are listed on our Part Details page. You can also find images and similar parts to S-4-H-5-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-4-H-5-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-4-H-5-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-4-H-5-G fall under?
The S-4-H-5-G is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to S-4-H-5-G when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-4-H-5-G you can contact the distributor directly for product support, shipping queries etc.
Is the S-4-H-5-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-4-H-5-G have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for S-4-H-5-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-4-H-5-G often in real-time on the comparison pages.
What if I can't find stock of S-4-H-5-G?
You can fill out our help required form which you can use to request a quote for S-4-H-5-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.