Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.85
|
141
in stock
|
Buy Now | |
element14
from US$11.65
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$10.11
|
141
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.60
|
129
in stock
|
Buy Now | |
RS
from US$10.97
|
77
in stock
|
Buy Now | |
Avnet America
from US$8.96
|
-
|
Buy Now | |
RS Americas
from US$11.93
|
-
|
Buy Now | |
TTI Europe
from US$8.83
|
-
|
Buy Now | |
Relay Specialties
from US$8.13
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 5 V DC |
Rated Operating Power | 192 mW |
Contact Arrangement | 4 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 38.5 mA |
Resistance [±10%] (at 20°C) | 130 Ω |
Max. Allowable Voltage | 180% V of rated coil voltage (at 40°C) |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Double layer contact of AgNi-AgSnO2 type + Au clad |
Contact Rating (Resistive Load) | 4 A 250 V AC, 3 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,000 VA, 90 W |
Max. Switching Voltage | 250 V AC, 48 V DC |
Max. Switching Current | 4 A (AC), 3 A (DC) (30 to 48 V DC at less than 0.5 A) |
Min. Switching Load (Reference Value) | 100 µA 100 mV DC |
Insulation Resistance (Initial) | Min. 10,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 1,500 Vrms for 1 min (detection current: 10 mA) |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 490 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 3 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 4 mm) |
Mechanical Life | Min. 100x106 ope. (switching frequency: at 50 cps) |
Conditions | Ambient temperature: -55 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 8 g |
Resistive Load | [switching frequency: 20 times/min] Min. 200x103 ope. 3 A 30 V DC Min. 100x103 ope. 4 A 250 V AC |
RELAY, 4PST-NO, 250VAC, 30VDC, 4A | element14 |
General Purpose Relay, S Series, Power, Non Latching, 4Pst-No, 5 Vdc, 4 A Rohs Compliant: Yes |Panasonic S4EB-5V | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Polarized Power-Relay, 4-Form-A, Single | RS |
General Purpose Relay, S Series, Power, Non Latching, 4PST-NO, 5 VDC, 4 A | Avnet America |
Relay, 4 A (AC), 3 A (DC) (Max.), 5 VDC, PCB, 38.5 mA (Nom.), PC Board, 4NO | Panasonic Electronic Components S4EB-5V | RS Americas |
POWER RELAY 5V 4A 4NO THT | TTI Europe |
Power Relay, 5 VDC, PC Board4 A, 4A 4PST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a S4EB-5V?
Additional datasheets, footprints and schematics for S4EB-5V are listed on our Part Details page. You can also find images and similar parts to S4EB-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4EB-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4EB-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4EB-5V fall under?
The S4EB-5V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to S4EB-5V when available in the S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4EB-5V you can contact the distributor directly for product support, shipping queries etc.
Is the S4EB-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4EB-5V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for S4EB-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4EB-5V often in real-time on the comparison pages.
What if I can't find stock of S4EB-5V?
You can fill out our help required form which you can use to request a quote for S4EB-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.