Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.59
|
No stock
|
Buy Now | |
element14
from US$10.28
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$12.40
|
71
in stock
|
Buy Now | |
Farnell
from US$11.85
|
71
in stock
|
Buy Now | |
Relay Specialties
from US$10.13
|
30
in stock
|
Buy Now | |
Avnet America
from US$8.96
|
-
|
Buy Now | |
RS Americas
from US$14.18
|
-
|
Buy Now | |
TTI Europe
from US$8.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 24 V DC |
Rated Operating Power | 202 mW |
Contact Arrangement | 4 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 8.4 mA |
Resistance [±10%] (at 20°C) | 2,850 Ω |
Max. Allowable Voltage | 180% V of rated coil voltage (at 40°C) |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Double layer contact of AgNi-AgSnO2 type + Au clad |
Contact Rating (Resistive Load) | 4 A 250 V AC, 3 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,000 VA, 90 W |
Max. Switching Voltage | 250 V AC, 48 V DC |
Max. Switching Current | 4 A (AC), 3 A (DC) (30 to 48 V DC at less than 0.5 A) |
Min. Switching Load (Reference Value) | 100 µA 100 mV DC |
Insulation Resistance (Initial) | Min. 10,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 1,500 Vrms for 1 min (detection current: 10 mA) |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 490 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 3 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 4 mm) |
Mechanical Life | Min. 100x106 ope. (switching frequency: at 50 cps) |
Conditions | Ambient temperature: -55 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 8 g |
Resistive Load | [switching frequency: 20 times/min] Min. 200x103 ope. 3 A 30 V DC Min. 100x103 ope. 4 A 250 V AC |
RELAY, 4PST-NO, 250VAC, 30VDC, 4A | element14 |
Relay, 4Pst-No, 250Vac, 30Vdc, 4A | Newark Electronics |
Power Relay, 24 VDC, PC Board4 A, 4A 4PST-NOSingle side stable, Sealed | Relay Specialties |
Relay | RS |
Electromechanical Relay 4PST-NO 3ADC/4AAC 24VDC 2.85KOhm Through Hole | Avnet America |
Relay, 4 A (AC), 3 A (DC) (Max.), 24 VDC, PCB, 8.4 mA (Nom.), PC Board, 4NO | Panasonic Electronic Components S4EB-24V | RS Americas |
POWER RELAY 24V 4A 4NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a S4EB-24V?
Additional datasheets, footprints and schematics for S4EB-24V are listed on our Part Details page. You can also find images and similar parts to S4EB-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4EB-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4EB-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4EB-24V fall under?
The S4EB-24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to S4EB-24V when available in the S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4EB-24V you can contact the distributor directly for product support, shipping queries etc.
Is the S4EB-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4EB-24V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Relay Specialties and RS have stock available or on a lead time for S4EB-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4EB-24V often in real-time on the comparison pages.
What if I can't find stock of S4EB-24V?
You can fill out our help required form which you can use to request a quote for S4EB-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.