Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 400mm |
External Depth | 90mm |
Noise Rating | - |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | Ball |
Current Rating | 640mA |
Axial Fan, 400Mm, 230V, 4 Lead Wires | Newark Electronics |
AC Fan Ball Bearing 230V 120W 50Hz/60Hz 1556CFM 59dB Flange Mount | Avnet America |
Fan, Axial, 230VAC, Dia.360x114mm, 1440 CFM, 145W, 1430RPM, Ball, IP44 | ebm-papst S4E360-EC20-51 | RS Americas |
AC Fans AC Axial Fan | Sager |
AXIAL FAN, 400MM, 230V, 4 LEAD WIRES | Farnell |
Where can I find additional details, specifications and documents for a S4E360-EC20-51?
Additional datasheets, footprints and schematics for S4E360-EC20-51 are listed on our Part Details page. You can also find images and similar parts to S4E360-EC20-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4E360-EC20-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4E360-EC20-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4E360-EC20-51 fall under?
The S4E360-EC20-51 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to S4E360-EC20-51 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4E360-EC20-51 you can contact the distributor directly for product support, shipping queries etc.
Is the S4E360-EC20-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4E360-EC20-51 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for S4E360-EC20-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4E360-EC20-51 often in real-time on the comparison pages.
What if I can't find stock of S4E360-EC20-51?
You can fill out our help required form which you can use to request a quote for S4E360-EC20-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.