Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
14,475
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
32,000
in stock
|
Buy Now | |
element14
from US$0.22
|
25,822
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
14,475
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
10,459
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
4,000
in stock
|
Buy Now | |
RS
from US$0.12
|
3,765
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
3,670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
985
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
856
in stock
|
Buy Now | |
Conrad
from US$0.63
|
256
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
200
in stock
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Natural White |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
External Length / Height | 5.6mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Lead Spacing | 1.5mm |
Material | Nylon |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
PITCH1.5,0.7A (AWG#28),50V | TTI Europe |
HEADER, SIDE ENTRY, 4WAY | element14 |
Wire-To-Board Connector, Side Entry, Zh Series, Through Hole, Header, 4, 1.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S4B-ZR(LF)(SN) | Newark Electronics |
PH Series 4 Position 2 mm Pitch Through Hole Side Entry Shrouded Header | Future Electronics |
ZH 1.5MM HEADER SIDE ENTRY 04WAY | RS |
ZH HEADER | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning the pin headerThis text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a S4B-ZR(LF)(SN)?
Additional datasheets, footprints and schematics for S4B-ZR(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S4B-ZR(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4B-ZR(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4B-ZR(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4B-ZR(LF)(SN) fall under?
The S4B-ZR(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4B-ZR(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4B-ZR(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S4B-ZR(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4B-ZR(LF)(SN) have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for S4B-ZR(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4B-ZR(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S4B-ZR(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S4B-ZR(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.