Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
17,548
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
47,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
25,500
in stock
|
Buy Now | |
element14
from US$0.66
|
14,548
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,998
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | XH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
PITCH2.5MM,3A,250V,AWG#30-#22 | TTI Europe |
XH Series 4 Position 2.5 mm Side Entry SMT Header | Future Electronics |
CONNECTOR, HEADER, 4POS, 2.5MM, 1ROW | Farnell |
Wire-To-Board Connector, Xh Series, Surface Mount, Header, 4, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S4B-XH-SM4-TB(LF)(SN) | Newark Electronics |
Where can I find additional details, specifications and documents for a S4B-XH-SM4-TB(LF)(SN)?
Additional datasheets, footprints and schematics for S4B-XH-SM4-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S4B-XH-SM4-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4B-XH-SM4-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4B-XH-SM4-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4B-XH-SM4-TB(LF)(SN) fall under?
The S4B-XH-SM4-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4B-XH-SM4-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4B-XH-SM4-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S4B-XH-SM4-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4B-XH-SM4-TB(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Future Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for S4B-XH-SM4-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4B-XH-SM4-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S4B-XH-SM4-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S4B-XH-SM4-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.