Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
8,940
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
54,227
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
15,519
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
3,621
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
3,235
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,770
in stock
|
Buy Now | |
Conrad
from US$0.41
|
1,743
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
1,546
in stock
|
Buy Now | |
element14
from US$0.18
|
400
in stock
|
Buy Now | |
Farnell
from US$0.08
|
400
in stock
|
Buy Now | |
Sorelec
-
|
18,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Right Angle |
EH Series 4 Position 2.5 mm Side Entry Single Row Shrouded Header | Future Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
| Heilind Electronics |
4way 1 row side entry header,2.5mm pitch | RS |
Connector, Header, 4Pos, 1Row, 2.5Mm | Newark Electronics |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
HEADER, EH, SIDE, 4WAY, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a S4B-EH-LF SN?
Additional datasheets, footprints and schematics for S4B-EH-LF SN are listed on our Part Details page. You can also find images and similar parts to S4B-EH-LF SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S4B-EH-LF SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S4B-EH-LF SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S4B-EH-LF SN fall under?
The S4B-EH-LF SN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S4B-EH-LF SN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S4B-EH-LF SN you can contact the distributor directly for product support, shipping queries etc.
Is the S4B-EH-LF SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S4B-EH-LF SN have stock available?
Authorised distributors including Future Electronics, TTI Europe, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for S4B-EH-LF SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S4B-EH-LF SN often in real-time on the comparison pages.
What if I can't find stock of S4B-EH-LF SN?
You can fill out our help required form which you can use to request a quote for S4B-EH-LF SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.