Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | RS485 Add-On Board |
---|---|
For Use With | Lascar 4.3" PanelPilot ACE Displays |
Application Type | Automation and Product Evaluation |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Multifunction Meter Acc, Comms RS485 | RS |
Add-On Board, Rs485, Panel Display | Newark Electronics |
Add-on board for the SGD-43A that allowing RS485 communication. | Lascar Electronics S43-RS485 | RS Americas |
ADD-ON BOARD, RS485, PANEL DISPLAY | element14 |
Where can I find additional details, specifications and documents for a S43-RS485?
Additional datasheets, footprints and schematics for S43-RS485 are listed on our Part Details page. You can also find images and similar parts to S43-RS485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S43-RS485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S43-RS485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S43-RS485 fall under?
The S43-RS485 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to S43-RS485 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S43-RS485 you can contact the distributor directly for product support, shipping queries etc.
Is the S43-RS485 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S43-RS485 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for S43-RS485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S43-RS485 often in real-time on the comparison pages.
What if I can't find stock of S43-RS485?
You can fill out our help required form which you can use to request a quote for S43-RS485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.