Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 1.5µs |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a S3M R6?
Additional datasheets, footprints and schematics for S3M R6 are listed on our Part Details page. You can also find images and similar parts to S3M R6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3M R6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3M R6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3M R6 fall under?
The S3M R6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S3M R6 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3M R6 you can contact the distributor directly for product support, shipping queries etc.
Is the S3M R6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3M R6 have stock available?
There is no stock from authorised distributors for S3M R6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3M R6 often in real-time on the comparison pages.
What if I can't find stock of S3M R6?
You can fill out our help required form which you can use to request a quote for S3M R6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.