Status: | Unknown |
---|---|
Series: | SFM Series |
RoHS: | Compliant |
Product Range | SFM Series |
---|---|
Audio Video Connector A | XLR Receptacle |
Audio Video Connector B | XLR Plug |
Connector Mounting | Cable Mount |
Connector Type | XLR |
Convert From | 3-Pin XLR Female |
RoHS Compliant | Yes |
3 pole male to 3 pole female XLR adaptor | Switchcraft S3FM | RS Americas |
Adapter, Xlr Receptacle To Xlr Plug | Newark Electronics |
ADAPTER, XLR MICROPHONE, 1F/1M | element14 |
XLR Connectors 3P M/F ADAPTOR | Sager |
Where can I find additional details, specifications and documents for a S3FM?
Additional datasheets, footprints and schematics for S3FM are listed on our Part Details page. You can also find images and similar parts to S3FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3FM fall under?
The S3FM is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Adapters > XLR Adapters.
Can I view similar or alternative parts?
You can view similar parts to S3FM when available in the XLR Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3FM you can contact the distributor directly for product support, shipping queries etc.
Is the S3FM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S3FM have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for S3FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3FM often in real-time on the comparison pages.
What if I can't find stock of S3FM?
You can fill out our help required form which you can use to request a quote for S3FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.