Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
8,140
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
129,037
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
61,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
43,644
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
42,245
in stock
|
Buy Now | |
element14
from US$0.20
|
35,913
in stock
|
Buy Now | |
Farnell
from US$0.07
|
35,913
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
30,109
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
9,961
in stock
|
Buy Now | |
Conrad
from US$0.31
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
90
in stock
|
Buy Now | |
Sorelec
-
|
23,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
| Heilind Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
Connector, Header, 3Pos, 1Row, 2.5Mm | Newark Electronics |
EH Series 3 Position 2.5 mm Pitch Through Hole Side Entry Shrouded Header | Future Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM | element14 |
3way 1 row side entry header,2.5mm pitch | RS |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for signals and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a S3B-EH(LF)(SN)?
Additional datasheets, footprints and schematics for S3B-EH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S3B-EH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3B-EH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3B-EH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3B-EH(LF)(SN) fall under?
The S3B-EH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S3B-EH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3B-EH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S3B-EH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S3B-EH(LF)(SN) have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for S3B-EH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3B-EH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S3B-EH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S3B-EH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.