Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.95
|
6
in stock
|
Buy Now |
Accessory Type | Orange Stick |
---|---|
Body Material | Birch Wood |
Diameter | 0.1875" |
Features | Static-Free |
Double Ended | 1 End Tapered to a Point & Other End to a Flat Screwdriver-Type Tip |
Length | 7" |
RoHS Compliant | NA |
Orange Stick | Newark Electronics |
Where can I find additional details, specifications and documents for a S-389?
Additional datasheets, footprints and schematics for S-389 are listed on our Part Details page. You can also find images and similar parts to S-389 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-389 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-389 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-389 fall under?
The S-389 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Alignment Tools.
Can I view similar or alternative parts?
You can view similar parts to S-389 when available in the Alignment Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-389 you can contact the distributor directly for product support, shipping queries etc.
Is the S-389 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-389 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S-389.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-389 often in real-time on the comparison pages.
What if I can't find stock of S-389?
You can fill out our help required form which you can use to request a quote for S-389 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.