Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 9.52mm |
---|---|
Blade Length | 203mm |
Overall Length | 317mm |
Screwdriver Type | Slotted |
RoHS Compliant | NA |
Screwdriver, Slotted Head, 317Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a S388?
Additional datasheets, footprints and schematics for S388 are listed on our Part Details page. You can also find images and similar parts to S388 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S388 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S388 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S388 fall under?
The S388 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to S388 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S388 you can contact the distributor directly for product support, shipping queries etc.
Is the S388 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S388 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for S388.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S388 often in real-time on the comparison pages.
What if I can't find stock of S388?
You can fill out our help required form which you can use to request a quote for S388 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.