Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.36
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Product Range | PUD Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
PUD 2mm shrouded R/A PCB header, 30P | RS |
Wire-To-Board Connector, Pud Series, Through Hole, Header, 30, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S30B-PUDSS-1(LF)(SN) | Newark Electronics |
30 Position 2mm Pitch Side Entry Shrouded Header | Future Electronics |
CONNECTOR, HEADER, 30POS, 2ROW, 2MM | element14 |
Where can I find additional details, specifications and documents for a S30B-PUDSS-1(LF)(SN)?
Additional datasheets, footprints and schematics for S30B-PUDSS-1(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S30B-PUDSS-1(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S30B-PUDSS-1(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S30B-PUDSS-1(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S30B-PUDSS-1(LF)(SN) fall under?
The S30B-PUDSS-1(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S30B-PUDSS-1(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S30B-PUDSS-1(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S30B-PUDSS-1(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S30B-PUDSS-1(LF)(SN) have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for S30B-PUDSS-1(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S30B-PUDSS-1(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S30B-PUDSS-1(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S30B-PUDSS-1(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.