Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Gender | Receptacle |
Contact Gender | Socket |
No. of Rows | 2Rows |
RoHS Compliant | No |
Plug & Socket Connector, Socket, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a S-304-DB?
Additional datasheets, footprints and schematics for S-304-DB are listed on our Part Details page. You can also find images and similar parts to S-304-DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-304-DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-304-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-304-DB fall under?
The S-304-DB is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to S-304-DB when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-304-DB you can contact the distributor directly for product support, shipping queries etc.
Is the S-304-DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-304-DB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S-304-DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-304-DB often in real-time on the comparison pages.
What if I can't find stock of S-304-DB?
You can fill out our help required form which you can use to request a quote for S-304-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.