Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Base Type | Pedestal Base |
---|---|
Base Material | Steel |
Base Color | Black |
For Use With | Hoffman Pedestal Tubes |
External Depth - Metric | 400mm |
External Width - Metric | 360mm |
External Height - Metric | 9.91mm |
RoHS Compliant | Yes |
Pedestal Base, Steel, Black | Newark Electronics |
Mounting Bracket For Use With HMI SYSPEND 281-Max Suspension System, | nVent HOFFMAN S2MPBS | RS Americas |
Enclosure Pedestal Mounting Aluminum | Carlton-Bates |
Where can I find additional details, specifications and documents for a S2MPBS?
Additional datasheets, footprints and schematics for S2MPBS are listed on our Part Details page. You can also find images and similar parts to S2MPBS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2MPBS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2MPBS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2MPBS fall under?
The S2MPBS is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to S2MPBS when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2MPBS you can contact the distributor directly for product support, shipping queries etc.
Is the S2MPBS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S2MPBS have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for S2MPBS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2MPBS often in real-time on the comparison pages.
What if I can't find stock of S2MPBS?
You can fill out our help required form which you can use to request a quote for S2MPBS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.