Status: | Active |
---|---|
Series: | S2-LP |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
No stock
|
Buy Now | |
Future Electronics
from US$1.50
|
480,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
24,921
in stock
|
Buy Now | |
element14
from US$1.78
|
22,689
in stock
|
Buy Now | |
Farnell
from US$1.69
|
22,689
in stock
|
Buy Now | |
Distrelec
from US$3.43
|
4,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
128,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now |
Frequency bands: 413-479 MHz (S2-LPQTR) 452-527 MHz (S2-LPCBQTR) 826-958 MHz (S2-LPQTR) 904-1055 MHz (S2-LPCBQTR) |
413-479 MHz (S2-LPQTR) |
452-527 MHz (S2-LPCBQTR) |
826-958 MHz (S2-LPQTR) |
904-1055 MHz (S2-LPCBQTR) |
Modulation schemes: 2(G)FSK, 4(G)FSK OOK, ASK |
2(G)FSK, 4(G)FSK |
OOK, ASK |
Air data rate from 0.1 to 500 kbps |
Ultra-low power consumption: 7 mA RX 10 mA TX @ +10 dBm |
7 mA RX |
10 mA TX @ +10 dBm |
Excellent performance of receiver sensitivity: down to -130 dBm |
Excellent receiver selectivity and blocking |
Programmable RF output power up to +16 dBm |
Programmable RX digital filter |
Programmable channel spacing |
Fast start-up and frequency synthesizer settling time |
Automatic frequency offset compensation, AGC and symbol timing recovery |
More than 145 dB RF link budget |
Battery indicator and low battery detector |
RX and TX 128 bytes FIFO buffers |
4-wire SPI interface |
Automatic packet acknowledgment and retransmission |
Embedded timeout protocol engine |
Excellent receiver selectivity (> 80 dB @ 2 MHz) |
ST companion integrated balun/filter chips are available |
Antenna diversity algorithm |
Fully integrated ultra-low power RC oscillator |
Wake-up driven by internal timer or external event |
Digital real time RSSI |
Flexible packet length with dynamic payload length |
Programmable preamble and SYNC word quality filtering and detection |
Embedded CSMA/CA engine based on listen-before-talk systems |
IEEE 802.15.4g hardware packet support with whitening, FEC, CRC and dual SYNC word detection |
Wireless M-BUS supported |
Enables operations in the SIGFOXâ„¢ and MONARCH networks |
Suitable to build systems targeting: Europe: ETSI EN 300 220, category 1.5 natively compliant, ETSI EN 303 131 US: FCC part 15 and part 90 Japan: ARIB STD T67, T108 China: SRRC |
Europe: ETSI EN 300 220, category 1.5 natively compliant, ETSI EN 303 131 |
US: FCC part 15 and part 90 |
Japan: ARIB STD T67, T108 |
China: SRRC |
Operating temperature range: -40 °C to +105 °C |
Product Specifications |
---|
DS11896 Ultra-low power, high performance, sub-1GHz transceiver |
User Manuals |
---|
UM2211 BLE-Sub1 GHz development kit |
Errata Sheets |
---|
ES0386 Silicon limitations |
Design Notes & Tips |
---|
DT0128 How to enable Unicast/Broadcast communication on S2-LP |
DT0094 KeeLoq RX application over S2-LP |
Application Notes for related Tools & Software |
---|
AN5761 6LoWPAN solution for smart metering application using the X-NUCLEO-S2868A2 expansion board and the NUCLEO-G070RB development board |
Flyers |
---|
Complete ecosystem for Sigfoxâ„¢ IoT devices |
S2-LP:Ultra-low-power, high-performance, sub-1GHz RF transceiver |
Brochures |
---|
Reference Guide for Sub-1GHz |
S2-LP Series 3.6V 500 kbps 1GHz Ultra-Low Power High Performance Sub Transceiver | Future Electronics |
Rf Transceiver, 940Mhz, -40 To 85Deg C | Newark Electronics |
RF TRANSCEIVER, 1GHZ, QFN-24 | element14 |
ST RF Transceiver 479MHz SMD 3.6V | Distrelec |
ISM Transceiver ASK/FSK/OOK 1.8 to 3.6V 413 to 479/826 to 958MHz 24-Pin QFN EP T/R | EBV Elektronik |
Sub-1GHz Transceiver Low Power QFN24 | RS |
Where can I find additional details, specifications and documents for a S2-LPQTR?
Additional datasheets, footprints and schematics for S2-LPQTR are listed on our Part Details page. You can also find images and similar parts to S2-LPQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2-LPQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2-LPQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2-LPQTR fall under?
The S2-LPQTR is listed under Wireless Connectivity > Long Range > Proprietary Sub-1 GHz Products.
Can I view similar or alternative parts?
You can view similar parts to S2-LPQTR when available in the Proprietary Sub-1 GHz Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2-LPQTR you can contact the distributor directly for product support, shipping queries etc.
Is the S2-LPQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for S2-LPQTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for S2-LPQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2-LPQTR often in real-time on the comparison pages.
What if I can't find stock of S2-LPQTR?
You can fill out our help required form which you can use to request a quote for S2-LPQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.