Status: | Unknown |
---|---|
Series: | S2J-E Series |
RoHS: | Unknown |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,655
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
124,500
in stock
|
Buy Now | |
Avnet America
from US$0.0393
|
124,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0438
|
114,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0429
|
21,000
in stock
|
Buy Now | |
element14
from US$0.11
|
3,655
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
403
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,250
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins, 2 Pin |
Product Range | S2J-E Series |
Automotive Qualification Standard | - |
Alternate Case Style | DO-214AA |
Current If @ Vf | 1.5A |
Current Ifsm | 50A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
External Depth | 3.94mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Forward Voltage | 1.15V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 2µs |
Zener Diode Microsmf Do-219Ac Rohs Compliant: Yes |Vishay S2J-E3/52T | Newark Electronics |
Diode Switching 600V 1.5A 2-Pin SMB T/R | Avnet America |
1.5A 600V STD DO214AA | TTI Europe |
S2J Series 1.5 A 600 V Surface Mount Glass Passivated Rectifier - DO-214AA | Future Electronics |
DIODE, STANDARD, 1.5A, 600V | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a S2J-E3/52T?
Additional datasheets, footprints and schematics for S2J-E3/52T are listed on our Part Details page. You can also find images and similar parts to S2J-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2J-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2J-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2J-E3/52T fall under?
The S2J-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S2J-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2J-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the S2J-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2J-E3/52T have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Future Electronics and element14 have stock available or on a lead time for S2J-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2J-E3/52T often in real-time on the comparison pages.
What if I can't find stock of S2J-E3/52T?
You can fill out our help required form which you can use to request a quote for S2J-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.