Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Infineon |
Silicon Core Number | DPS422 |
Application Sub Type | Barometric Pressure Sensor |
Kit Contents | Shield2Go Eval Board DPS422 |
RoHS Compliant | Yes |
Eval Board, Barometric Pressure Sensor | Newark Electronics |
EVAL BOARD, BAROMETRIC PRESSURE SENSOR | element14 |
Where can I find additional details, specifications and documents for a S2GOPRESSUREDPS422TOBO1?
Additional datasheets, footprints and schematics for S2GOPRESSUREDPS422TOBO1 are listed on our Part Details page. You can also find images and similar parts to S2GOPRESSUREDPS422TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2GOPRESSUREDPS422TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2GOPRESSUREDPS422TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2GOPRESSUREDPS422TOBO1 fall under?
The S2GOPRESSUREDPS422TOBO1 is listed under Development Boards, Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to S2GOPRESSUREDPS422TOBO1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2GOPRESSUREDPS422TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the S2GOPRESSUREDPS422TOBO1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S2GOPRESSUREDPS422TOBO1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for S2GOPRESSUREDPS422TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2GOPRESSUREDPS422TOBO1 often in real-time on the comparison pages.
What if I can't find stock of S2GOPRESSUREDPS422TOBO1?
You can fill out our help required form which you can use to request a quote for S2GOPRESSUREDPS422TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.