Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | IM69D130 Module |
Kit Application Type | Audio Video |
Application Sub Type | MEMS Microphone |
Kit Contents | Eval Board IM69D130 Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Evaluation Board, Shield2Go MEMS Microphone, 2 x XENSIV IM69D130 | Avnet America |
Infineon S2GOMEMSMICIM69DTOBO1 | RS |
Eval Board, Mems Microphone | Newark Electronics |
EVAL BOARD, MEMS MICROPHONE | element14 |
Where can I find additional details, specifications and documents for a S2GOMEMSMICIM69DTOBO1?
Additional datasheets, footprints and schematics for S2GOMEMSMICIM69DTOBO1 are listed on our Part Details page. You can also find images and similar parts to S2GOMEMSMICIM69DTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2GOMEMSMICIM69DTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2GOMEMSMICIM69DTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2GOMEMSMICIM69DTOBO1 fall under?
The S2GOMEMSMICIM69DTOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to S2GOMEMSMICIM69DTOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2GOMEMSMICIM69DTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the S2GOMEMSMICIM69DTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2GOMEMSMICIM69DTOBO1 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for S2GOMEMSMICIM69DTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2GOMEMSMICIM69DTOBO1 often in real-time on the comparison pages.
What if I can't find stock of S2GOMEMSMICIM69DTOBO1?
You can fill out our help required form which you can use to request a quote for S2GOMEMSMICIM69DTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.