Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Infineon |
Silicon Core Number | TLI4970-D050T4 |
Application Sub Type | Magnetic Current Sensor |
Kit Contents | Eval Board TLI4970-D050T4 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, MAGNETIC CURRENT SENSOR | element14 |
Eval Board, Magnetic Current Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a S2GOCURSENSETLI4970TOBO1?
Additional datasheets, footprints and schematics for S2GOCURSENSETLI4970TOBO1 are listed on our Part Details page. You can also find images and similar parts to S2GOCURSENSETLI4970TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2GOCURSENSETLI4970TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2GOCURSENSETLI4970TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2GOCURSENSETLI4970TOBO1 fall under?
The S2GOCURSENSETLI4970TOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to S2GOCURSENSETLI4970TOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2GOCURSENSETLI4970TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the S2GOCURSENSETLI4970TOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2GOCURSENSETLI4970TOBO1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for S2GOCURSENSETLI4970TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2GOCURSENSETLI4970TOBO1 often in real-time on the comparison pages.
What if I can't find stock of S2GOCURSENSETLI4970TOBO1?
You can fill out our help required form which you can use to request a quote for S2GOCURSENSETLI4970TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.