Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Beam Angle | 180° |
---|---|
Sensing Range Max | 65ft |
Length | 5.45" |
Width | 12.67" |
Depth | 8.2" |
Flood Light Kit With Sensor, 65Ft | Newark Electronics |
FLOOD LIGHT KIT W SENSOR, IP65, WH | Hubbell Wiring Device-Kellems S2FLSW | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a S2FLSW?
Additional datasheets, footprints and schematics for S2FLSW are listed on our Part Details page. You can also find images and similar parts to S2FLSW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2FLSW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2FLSW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2FLSW fall under?
The S2FLSW is listed under Lighting Products > Lamps & Tubes > PIR - Floodlight.
Can I view similar or alternative parts?
You can view similar parts to S2FLSW when available in the PIR - Floodlight range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2FLSW you can contact the distributor directly for product support, shipping queries etc.
Is the S2FLSW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2FLSW have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for S2FLSW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2FLSW often in real-time on the comparison pages.
What if I can't find stock of S2FLSW?
You can fill out our help required form which you can use to request a quote for S2FLSW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.