Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.94
|
124
in stock
|
Buy Now | |
element14
from US$11.78
|
74
in stock
|
Buy Now | |
Farnell
from US$11.63
|
74
in stock
|
Buy Now | |
Relay Specialties
from US$10.30
|
6
in stock
|
Buy Now | |
Avnet America
from US$9.13
|
-
|
Buy Now | |
RS Americas
from US$12.15
|
-
|
Buy Now | |
TTI Europe
from US$12.42
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 12 V DC |
Rated Operating Power | 200 mW |
Contact Arrangement | 2 Form A 2 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Rated Operating Current [±10%] (at 20°C) | Set coil: 16.7 mA Reset coil: 16.7 mA |
Resistance [±10%] (at 20°C) | Set coil: 720 Ω Reset coil: 720 Ω |
Max. Allowable Voltage | 180% V of rated coil voltage (at 40°C) |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Double layer contact of AgNi-AgSnO2 type + Au clad |
Contact Rating (Resistive Load) | 4 A 250 V AC, 3 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,000 VA, 90 W |
Max. Switching Voltage | 250 V AC, 48 V DC |
Max. Switching Current | 4 A (AC), 3 A (DC) (30 to 48 V DC at less than 0.5 A) |
Min. Switching Load (Reference Value) | 100 µA 100 mV DC |
Insulation Resistance (Initial) | Min. 10,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 750 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 1,500 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Functional) | 490 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 3 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 4 mm) |
Mechanical Life | Min. 100x106 ope. (switching frequency: at 50 cps) |
Conditions | Ambient temperature: -55 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 8 g |
Resistive Load | [switching frequency: 20 times/min] Min. 200x103 ope. 3 A 30 V DC Min. 100x103 ope. 4 A 250 V AC |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 15 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 15 ms at rated coil voltage (without bounce, without diode) |
Relay, Dpst, 250Vac, 30Vdc, 4A | Newark Electronics |
RELAY, DPST, 250VAC, 30VDC, 4A | element14 |
Power Relay, 12 VDC, PC Board4 A, 2A+2B DPST-NO+DPST-NC2 coil latching, Sealed | Relay Specialties |
Relay Power 4PST-2NO/2NC 250VAC 12VDC PC Pins Through Hole Carton/Case | Avnet America |
RELAY GEN PURPOSE 4PST 4A 12V | Panasonic Electronic Components S2EB-L2-12V | RS Americas |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a S2EB-L2-12V?
Additional datasheets, footprints and schematics for S2EB-L2-12V are listed on our Part Details page. You can also find images and similar parts to S2EB-L2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2EB-L2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2EB-L2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2EB-L2-12V fall under?
The S2EB-L2-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to S2EB-L2-12V when available in the S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2EB-L2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the S2EB-L2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2EB-L2-12V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and Avnet America have stock available or on a lead time for S2EB-L2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2EB-L2-12V often in real-time on the comparison pages.
What if I can't find stock of S2EB-L2-12V?
You can fill out our help required form which you can use to request a quote for S2EB-L2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.