Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$175.10
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 300mm |
External Depth | 35.5mm |
Noise Rating | - |
Flow Rate - Imperial | - |
Flow Rate - Metric | - |
Bearing Type | Ball |
Current Rating | 660mA |
Axial Fan, 300Mm, 230V, 4 Lead Wires | Newark Electronics |
AXIAL FAN, 300MM, 230V, 4 LEAD WIRES | element14 |
Fan, Axial, 230VAC, 300x84mm, 1160 CFM, 150W, 2600RPM, Ball, IP44 | ebm-papst S2E250-AL06-12 | RS Americas |
AC Fan Ball 230V 0.51A/0.66A 115W/150W 2450RPM/2600RPM Flange | Avnet America |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a S2E250-AL06-12?
Additional datasheets, footprints and schematics for S2E250-AL06-12 are listed on our Part Details page. You can also find images and similar parts to S2E250-AL06-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2E250-AL06-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2E250-AL06-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2E250-AL06-12 fall under?
The S2E250-AL06-12 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to S2E250-AL06-12 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2E250-AL06-12 you can contact the distributor directly for product support, shipping queries etc.
Is the S2E250-AL06-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2E250-AL06-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for S2E250-AL06-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2E250-AL06-12 often in real-time on the comparison pages.
What if I can't find stock of S2E250-AL06-12?
You can fill out our help required form which you can use to request a quote for S2E250-AL06-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.