Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
38,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
643,557
in stock
|
Buy Now | |
element14
from US$0.15
|
623,970
in stock
|
Buy Now | |
Farnell
from US$0.06
|
593,870
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
261,014
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
52,203
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
29,000
in stock
|
Buy Now | |
RS
from US$0.14
|
11,530
in stock
|
Buy Now | |
Chip One Stop
from US$0.0326
|
1,408
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
958
in stock
|
Buy Now | |
Conrad
from US$0.25
|
123
in stock
|
Buy Now | |
Sorelec
-
|
67,000
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Conn, Header, 2Pos, 1Row, 2.5Mm | Newark Electronics |
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM | element14 |
| Heilind Electronics |
EH Series 2 Position 2.5 mm Through Hole Right Angle Press Fit Shrouded Header | Future Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
2way 1 row side entry header,2.5mm pitch | RS |
Crimp-detachable connection cable to PCB.Simple conversion from single strands AWG 30-22, for Signal- and low currents up to 3 A. The catch bar at casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered due to pre-tinning.Low in the straight version (8.1 mm) and flat in the angled version (4.2 mm)This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a S2B-EH(LF)(SN)?
Additional datasheets, footprints and schematics for S2B-EH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S2B-EH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2B-EH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2B-EH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2B-EH(LF)(SN) fall under?
The S2B-EH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S2B-EH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2B-EH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S2B-EH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2B-EH(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for S2B-EH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2B-EH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S2B-EH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S2B-EH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.