Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
Product Range | - |
No. of Switch Positions | 2 Position |
Switch Terminals | - |
Contact Current Max | 4A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Flat |
Actuator Type | Flat |
Contact Current AC Max | 4A |
Contact Current Min | 2A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Min | 125V |
Full Angle | 90° |
Indexing Angle | 90° |
Insulation Resistance | 500Mohm |
No. of Positions | 2Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
No. of Switch Positions | 2 Position |
Contact Current Max | 4A |
Contact Voltage AC Nom | 125V |
RoHS Compliant | Yes |
KEYSWITCH, SPDT, 2POS, RDM, 2KEYPULL | element14 |
Keyswitch, Spdt, 2Pos, Rdm, 2Keypull | Newark Electronics |
Where can I find additional details, specifications and documents for a S286B-2?
Additional datasheets, footprints and schematics for S286B-2 are listed on our Part Details page. You can also find images and similar parts to S286B-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S286B-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S286B-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S286B-2 fall under?
The S286B-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S286B-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S286B-2 you can contact the distributor directly for product support, shipping queries etc.
Is the S286B-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S286B-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S286B-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S286B-2 often in real-time on the comparison pages.
What if I can't find stock of S286B-2?
You can fill out our help required form which you can use to request a quote for S286B-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.