Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | DPST-NO DPST-NC |
---|---|
Coil Voltage | 5VDC |
Contact Current | 4A |
Product Range | S Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Alloy |
Coil Resistance | 130ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Coil Current | 38.5mA |
Coil Operating Lower Percent Limit | 65% |
Coil Operating Upper Percent Limit | 140% |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 4A |
Contact Current DC Max | 3A |
Contact Current Max | 4A |
Contact Current Min | 100µA |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 192mW |
Dielectric Voltage Coil to Contact | 1500VAC |
Dielectric Voltage Contact to Contact | 750VAC |
External Depth | 10.2mm |
External Height | 28.4mm |
External Length / Height | 28.4mm |
External Width | 12.5mm |
Where can I find additional details, specifications and documents for a S2-5VDC?
Additional datasheets, footprints and schematics for S2-5VDC are listed on our Part Details page. You can also find images and similar parts to S2-5VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2-5VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2-5VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2-5VDC fall under?
The S2-5VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to S2-5VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2-5VDC you can contact the distributor directly for product support, shipping queries etc.
Is the S2-5VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2-5VDC have stock available?
There is no stock from authorised distributors for S2-5VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2-5VDC often in real-time on the comparison pages.
What if I can't find stock of S2-5VDC?
You can fill out our help required form which you can use to request a quote for S2-5VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.