Status: | Unknown |
---|---|
Series: | S2 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now |
Capacitance | 1000pF |
---|---|
Product Range | S2 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y2 |
Voltage Rating X | - |
Voltage Rating Y | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
CAP, 1000PF, 10% | Farnell |
Where can I find additional details, specifications and documents for a S255B102K302LT?
Additional datasheets, footprints and schematics for S255B102K302LT are listed on our Part Details page. You can also find images and similar parts to S255B102K302LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S255B102K302LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S255B102K302LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S255B102K302LT fall under?
The S255B102K302LT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S255B102K302LT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S255B102K302LT you can contact the distributor directly for product support, shipping queries etc.
Is the S255B102K302LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S255B102K302LT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for S255B102K302LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S255B102K302LT often in real-time on the comparison pages.
What if I can't find stock of S255B102K302LT?
You can fill out our help required form which you can use to request a quote for S255B102K302LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.