Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Product Range | 2400 Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Gender | Receptacle |
Contact Gender | Socket |
RoHS Compliant | No |
Jones Plug & Socket 12 Way | Cinch S2412SB | RS Americas |
Plug & Socket Connector, Socket, 12 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a S-2412-SB?
Additional datasheets, footprints and schematics for S-2412-SB are listed on our Part Details page. You can also find images and similar parts to S-2412-SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-2412-SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-2412-SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-2412-SB fall under?
The S-2412-SB is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to S-2412-SB when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-2412-SB you can contact the distributor directly for product support, shipping queries etc.
Is the S-2412-SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-2412-SB have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for S-2412-SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-2412-SB often in real-time on the comparison pages.
What if I can't find stock of S-2412-SB?
You can fill out our help required form which you can use to request a quote for S-2412-SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.