Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Gender | Receptacle |
Contact Gender | Socket |
No. of Rows | 2Rows |
RoHS Compliant | No |
Jones PLug & Socket, JONES 2400 Series | Cinch S2406SB | RS Americas |
Plug & Socket Connector, Socket, 6 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a S2406SB?
Additional datasheets, footprints and schematics for S2406SB are listed on our Part Details page. You can also find images and similar parts to S2406SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2406SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2406SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2406SB fall under?
The S2406SB is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to S2406SB when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2406SB you can contact the distributor directly for product support, shipping queries etc.
Is the S2406SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2406SB have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for S2406SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2406SB often in real-time on the comparison pages.
What if I can't find stock of S2406SB?
You can fill out our help required form which you can use to request a quote for S2406SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.