Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 14A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 480V |
Product Range | - |
Where can I find additional details, specifications and documents for a S-2348-DF?
Additional datasheets, footprints and schematics for S-2348-DF are listed on our Part Details page. You can also find images and similar parts to S-2348-DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-2348-DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-2348-DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-2348-DF fall under?
The S-2348-DF is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to S-2348-DF when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-2348-DF you can contact the distributor directly for product support, shipping queries etc.
Is the S-2348-DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-2348-DF have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for S-2348-DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-2348-DF often in real-time on the comparison pages.
What if I can't find stock of S-2348-DF?
You can fill out our help required form which you can use to request a quote for S-2348-DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.