Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.75
|
333
in stock
|
Buy Now | |
Newark Electronics
from US$8.56
|
156
in stock
|
Buy Now | |
element14
from US$10.69
|
156
in stock
|
Buy Now | |
Farnell
from US$10.85
|
156
in stock
|
Buy Now | |
Heilind Electronics
from US$12.64
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.64
|
7
in stock
|
Buy Now | |
RS Americas
from US$10.91
|
-
|
Buy Now | |
Sager
from US$11.78
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 0.206" |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
Connector, Phone Audio, Plug, 3 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION | element14 |
| Heilind Electronics |
Connector, Plug FLAT | Switchcraft S230 | RS Americas |
Phone Connectors FLAT PLUG, ROHS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Type | Adaptor |
---|---|
Adaptor Size | 1/2F x 3/8M |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
CONVERTERS, 1/2 INCH TO 3/8 INCH | RS |
Where can I find additional details, specifications and documents for a S230?
Additional datasheets, footprints and schematics for S230 are listed on our Part Details page. You can also find images and similar parts to S230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S230 fall under?
The S230 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to S230 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S230 you can contact the distributor directly for product support, shipping queries etc.
Is the S230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S230 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for S230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S230 often in real-time on the comparison pages.
What if I can't find stock of S230?
You can fill out our help required form which you can use to request a quote for S230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.