Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Product Range | - |
No. of Switch Positions | 3 Position |
Switch Terminals | - |
Contact Current Max | 4A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 28V |
Angle of Throw | 45° |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Flat |
Actuator Type | Flat |
Contact Current @ Contact Voltage AC Max | 4A |
Contact Current @ Contact Voltage AC Min | 2A |
Contact Current AC Max | 4A |
Contact Current DC Max | 4A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Min | 125V |
Contact Voltage DC Max | 28V |
Full Angle | 45° |
Insulation Resistance | 500Mohm |
No. of Positions | 3Ways |
Where can I find additional details, specifications and documents for a S215E-SP?
Additional datasheets, footprints and schematics for S215E-SP are listed on our Part Details page. You can also find images and similar parts to S215E-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S215E-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S215E-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S215E-SP fall under?
The S215E-SP is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S215E-SP when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S215E-SP you can contact the distributor directly for product support, shipping queries etc.
Is the S215E-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S215E-SP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for S215E-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S215E-SP often in real-time on the comparison pages.
What if I can't find stock of S215E-SP?
You can fill out our help required form which you can use to request a quote for S215E-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.